maxon DC Motors 123858

Description
Maxon 123858 DC Geared Motor
Request a Quote
Description
Maxon 123858 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 9158931 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9158931
DC Motors 9158931
Maxon 123858 DC Geared Motor

Maxon 123858 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 9158931
Product Name DC Motors
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
DC Motors - 8347644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.1 In-lbs (0.1350 kg-cm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3053 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-093 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details