Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
MAXON
123853 -- DC MOTORS
maxon
DC Motors
123853
Description
Maxon 123853 DC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Maxon 123853 DC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9158903
DC Motors
9158903
Maxon 123853 DC Geared Motor
Maxon 123853 DC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gearmotors
Product Number
9158903
Product Name
DC Motors
Motor Type
DC Motor
Commutation
Brush
Gear Type
Spur; Spur
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Brushed DC Geared Motor
GB90 Series (90ZYT-170-24-125)
Specs
Motor Type
DC Motor
Commutation
Brush
Standard DC Voltage
24V
View Details
Yaskawa America, Inc. - Motion Division
SXP Gear Motor, 200V Batteryless
SXP02AW_-VL070-03
Specs
Output Power
0.2680 HP
Gearbox Ratio
3 : 1
Units
Metric
View Details
Bodine Electric Company
34B-WX Series Parallel Shaft BLDC Gearmotor
1117
Specs
Motor Type
DC Motor
Commutation
Brushless
DC Voltage Range
130.0 VDC
View Details
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297G-48V GP42-022
Specs
Commutation
Brushless
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details