maxon DC Motors 121394

Description
Maxon 121394 DC Motor
Request a Quote
Description
Maxon 121394 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4450257 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4450257
DC Motors 4450257
Maxon 121394 DC Motor

Maxon 121394 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 4450257
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

With Plastic End Cap Micro Motor - YHD-R380 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Coreless motors - A12C-29 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details