maxon DC Motors 118391

Description
Maxon 118391 DC Motor
Request a Quote
Description
Maxon 118391 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4684826 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4684826
DC Motors 4684826
Maxon 118391 DC Motor

Maxon 118391 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 4684826
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
DC Motors - 4721284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3568 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed Motors - MMP TM36-268A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details