maxon Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm 110484

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm - 110484 - maxon
Taunton, MA, USA
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm
110484
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm 110484
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 110484
Product Name Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 131 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm)
Maximum Input Power 4.29E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details