maxon Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version 110339

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Request a Quote Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 110339 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version
110339
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version 110339
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet
Gearboxes - 3234975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
3234975
Gearboxes 3234975
Maxon 110339 Gearbox

Maxon 110339 Gearbox

Supplier's Site

Technical Specifications

  maxon RS Components, Ltd.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number 110339 3234975
Product Name Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version Gearboxes
Gearing Planetary Planetary; Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 84 (X : 1) 84 (X : 1)
Rated Output Torque 7.08 In-lbs (8.16 kg-cm)
Maximum Input Power 0.0075 HP
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details