maxon DC Motors 110124

Description
Maxon 110124 DC Motor
Request a Quote
Description
Maxon 110124 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 3234903 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
3234903
DC Motors 3234903
Maxon 110124 DC Motor

Maxon 110124 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 3234903
Product Name DC Motors
Commutation Brush
Gearbox Ratio 1 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1406 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
Gearbox Ratio 13.8 : 1
View Details
DC Coreless Motor/Driving Series - L1213N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0012 HP
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details