maxon
DC Motors
110048
Description
Maxon 110048 DC Motor
Request a Quote
Email Supplier
Description
Maxon 110048 DC Motor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
3234852 |
|
Product Name
|
DC Motors |
|
Commutation
|
Brush
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brushless
Continuous Torque
23.7 In-lbs (27.35 kg-cm)
View Details
DC Voltage Range
180.0 VDC
Output Power
0.0526 HP
Continuous Current
0.3000 amps
View Details
Midwest Motion Products, Inc.
Commutation
Brushless
DC Voltage Range
36.0 VDC
Continuous Current
2.2 amps
View Details
DC Voltage Range
18.0 VDC
Torque Constant
3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia
5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details