maxon DC Motors 110045

Description
Maxon 110045 DC Motor
Request a Quote
Description
Maxon 110045 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 3234846 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
3234846
DC Motors 3234846
Maxon 110045 DC Motor

Maxon 110045 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 3234846
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3329 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
2 suppliers
Brushed Motors - MMP S27-411F-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 9.9 amps
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details