MaxLite CFL T2 Spirals SKS13T2WW

Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color
Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

Suppliers

Company
Product
Description
Supplier Links
CFL T2 Spirals - SKS13T2WW - MaxLite
West Caldwell, NJ, USA
CFL T2 Spirals
SKS13T2WW
CFL T2 Spirals SKS13T2WW
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available.
Ultra mini size
Ultra mini size fits most fixtures
Use in open fixtures
Not for use in totally enclosed fixtures
High color rendering index (CRI)
High color rendering index (CRI) of 84 for crisp, clear color

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKS13T2WW
Product Name CFL T2 Spirals
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamps (CFL's) - CF32DTE/A - Aero-Tech Light Bulb Co.
Specs
Features Compact
Base Type GX24Q-3, 4-pin
Lamp Power 32 watts
View Details
CFL 11W Tube B22 - 231522 - Megaman (UK), Limited
Megaman (UK), Limited
Specs
Features Compact
Lamp Power 11 watts
Rated Average Life 8000 hours
View Details
U Bent Fluorescent Lamp - F28T8/SPX30/U6EC - GE Lighting
Specs
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 28 watts
Rated Average Life 20000 hours
View Details