MaxLite CFL MiniGlobes SKM7EGWW

Description
For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Ultra mini size fits most fixtures Standard E26 (Edison) and E12 (candelabra) bases Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Description
For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Ultra mini size fits most fixtures Standard E26 (Edison) and E12 (candelabra) bases Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Suppliers

Company
Product
Description
Supplier Links
CFL MiniGlobes - SKM7EGWW - MaxLite
West Caldwell, NJ, USA
CFL MiniGlobes
SKM7EGWW
CFL MiniGlobes SKM7EGWW
For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Ultra mini size fits most fixtures Standard E26 (Edison) and E12 (candelabra) bases Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available.
Ultra mini size fits most fixtures
Standard E26 (Edison) and E12 (candelabra) bases
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKM7EGWW
Product Name CFL MiniGlobes
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
MR16 Whitestar™ Lamp -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Features Reflector
Base Type 2-Pin
Lamp Power 35 to 50 watts
View Details
CFL T2 Spirals - MLS19T2WW - MaxLite
Specs
Base Type E26
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Compact Fluorescent Lamp without Ballast - F18BXSPX41RS10PK - GE Lighting
Specs
Features Compact
Base Type Bi-Pin T5; 2G11 4-Pin
Lamp Power 18 watts
View Details