MaxLite CFL MiniGlobes SKM14EGWW

Description
For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Ultra mini size fits most fixtures Standard E26 (Edison) and E12 (candelabra) bases Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Description
For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Ultra mini size fits most fixtures Standard E26 (Edison) and E12 (candelabra) bases Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Suppliers

Company
Product
Description
Supplier Links
CFL MiniGlobes - SKM14EGWW - MaxLite
West Caldwell, NJ, USA
CFL MiniGlobes
SKM14EGWW
CFL MiniGlobes SKM14EGWW
For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Ultra mini size fits most fixtures Standard E26 (Edison) and E12 (candelabra) bases Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

For up to 75 percent in energy savings, MaxLite's compact fluorescent lamps (CFL)MiniGlobes replace incandescent bulbs ranging from 20- to 60-watts, using just 3- to 14-watts. Ideal for table and floor lamps, bathroom vanity strips, hanging pendants, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniGlobes are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available.
Ultra mini size fits most fixtures
Standard E26 (Edison) and E12 (candelabra) bases
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKM14EGWW
Product Name CFL MiniGlobes
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamp without Ballast - LCFL32 - RAB Lighting
Specs
Features Compact
Base Type GX24Q-3
Lamp Power 32 watts
View Details
13-Watt Neolite CFL T2 MED LO 4100K - NL-13441 - Litetronics International, Inc.
Specs
Features Compact
Base Type MED LO
Lamp Power 13 watts
View Details
Compact Fluorescent - T3 - FLE13HT3/2/SW/2P - 16459 - Kennedy Webster Electric Co.
Specs
Lamp Power 13 watts
Rated Average Life 8000 hours
Initial Lumens 825 lm (65.71 cp)
View Details