MaxLite CFL T2 Spirals MLS9T2DL

Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color
Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

Suppliers

Company
Product
Description
Supplier Links
CFL T2 Spirals - MLS9T2DL - MaxLite
West Caldwell, NJ, USA
CFL T2 Spirals
MLS9T2DL
CFL T2 Spirals MLS9T2DL
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available.
Ultra mini size
Ultra mini size fits most fixtures
Use in open fixtures
Not for use in totally enclosed fixtures
High color rendering index (CRI)
High color rendering index (CRI) of 84 for crisp, clear color

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLS9T2DL
Product Name CFL T2 Spirals
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamp without Ballast - LPLF7TT - RAB Lighting
Specs
Features Compact; Twin Tube
Lamp Power 7 watts
View Details
18-Watt PFT Plug-In CFL Double Tube G24Q-2 4100K - L-12217 - Litetronics International, Inc.
Specs
Features Compact
Base Type G24Q-2
Lamp Power 18 watts
View Details
Commercial Lighting - F25T12/WM - F25T12SP35RSWM24 - 14425 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Rated Average Life 18000 hours
Initial Lumens 2025 lm (161 cp)
View Details