MaxLite CFL T2 Spirals MLS9T2CW

Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color
Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

Suppliers

Company
Product
Description
Supplier Links
CFL T2 Spirals - MLS9T2CW - MaxLite
West Caldwell, NJ, USA
CFL T2 Spirals
MLS9T2CW
CFL T2 Spirals MLS9T2CW
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available.
Ultra mini size
Ultra mini size fits most fixtures
Use in open fixtures
Not for use in totally enclosed fixtures
High color rendering index (CRI)
High color rendering index (CRI) of 84 for crisp, clear color

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLS9T2CW
Product Name CFL T2 Spirals
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamps (CFL's) - CF7DS - Aero-Tech Light Bulb Co.
Specs
Features Compact
Base Type G23, 2-pin
Lamp Power 7 watts
View Details
CFL 20W Tube B22 - 231291 - Megaman (UK), Limited
Megaman (UK), Limited
Specs
Features Compact
Lamp Power 20 watts
Rated Average Life 8000 hours
View Details
Straight Tube Fluorescent Lamp - F21T5/841/WM/ECO - GE Lighting
Specs
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 20 watts
Rated Average Life 25000 hours
View Details