MaxLite CFL SpiraMax GU24 MLS26GUCW

Description
The spiral-shaped CFL SpiraMax GU24L fits most fixtures with a GU24-base and is offered in a 2700K (warm white) and 4100K (cool white) correlated color temperatures (CCT), and are ideal for table and floor lamps, recessed lighting fixtures, wall sconces, vanity bars, pendants and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications. The ENERGY STAR®-rated CFL SpiraMax GU24 has a long life of 10,000 hours. Many fixture options Fits most GU24-base fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Instant on and flicker free with electronic start ballast
Description
The spiral-shaped CFL SpiraMax GU24L fits most fixtures with a GU24-base and is offered in a 2700K (warm white) and 4100K (cool white) correlated color temperatures (CCT), and are ideal for table and floor lamps, recessed lighting fixtures, wall sconces, vanity bars, pendants and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications. The ENERGY STAR®-rated CFL SpiraMax GU24 has a long life of 10,000 hours. Many fixture options Fits most GU24-base fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Instant on and flicker free with electronic start ballast

Suppliers

Company
Product
Description
Supplier Links
CFL SpiraMax GU24 - MLS26GUCW - MaxLite
West Caldwell, NJ, USA
CFL SpiraMax GU24
MLS26GUCW
CFL SpiraMax GU24 MLS26GUCW
The spiral-shaped CFL SpiraMax GU24L fits most fixtures with a GU24-base and is offered in a 2700K (warm white) and 4100K (cool white) correlated color temperatures (CCT), and are ideal for table and floor lamps, recessed lighting fixtures, wall sconces, vanity bars, pendants and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications. The ENERGY STAR®-rated CFL SpiraMax GU24 has a long life of 10,000 hours. Many fixture options Fits most GU24-base fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Instant on and flicker free with electronic start ballast

The spiral-shaped CFL SpiraMax GU24L fits most fixtures with a GU24-base and is offered in a 2700K (warm white) and 4100K (cool white) correlated color temperatures (CCT), and are ideal for table and floor lamps, recessed lighting fixtures, wall sconces, vanity bars, pendants and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications. The ENERGY STAR®-rated CFL SpiraMax GU24 has a long life of 10,000 hours.
Many fixture options
Fits most GU24-base fixtures
High color rendering index (CRI)
High CRI of 84 for crisp, clear color
Instant on and flicker free
Instant on and flicker free with electronic start ballast

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLS26GUCW
Product Name CFL SpiraMax GU24
Base Type GU24
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamp without Ballast - LCFL32 - RAB Lighting
Specs
Features Compact
Base Type GX24Q-3
Lamp Power 32 watts
View Details
14-Watt Spiral-Lite Covered CFL A19 MED White 2700K - L-14527A19 - Litetronics International, Inc.
Specs
Features Compact
Base Type Medium
Lamp Power 14 watts
View Details
ANSI Coded Lamps - ANSI
Specs
Lamp Power 15 watts
Rated Average Life 9000 hours
Initial Lumens 760 lm (60.53 cp)
View Details