MaxLite CFL T2 Spirals MLS19T2WW

Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color
Description
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

Suppliers

Company
Product
Description
Supplier Links
CFL T2 Spirals - MLS19T2WW - MaxLite
West Caldwell, NJ, USA
CFL T2 Spirals
MLS19T2WW
CFL T2 Spirals MLS19T2WW
For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available. Ultra mini size Ultra mini size fits most fixtures Use in open fixtures Not for use in totally enclosed fixtures High color rendering index (CRI) High color rendering index (CRI) of 84 for crisp, clear color

For up to 75 percent in energy savings, MaxLite's CFL T2 Spirals replace incandescent bulbs ranging from 40- to 100-watts, using just 9- to 26-watts. Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL T2 Spirals are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and have a long life of 10,000 hours. ENERGY STAR®-certified models are available.
Ultra mini size
Ultra mini size fits most fixtures
Use in open fixtures
Not for use in totally enclosed fixtures
High color rendering index (CRI)
High color rendering index (CRI) of 84 for crisp, clear color

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLS19T2WW
Product Name CFL T2 Spirals
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 35.24 inch (895 mm)
View Details
Amalgam TE Triple Tube Fluorescent Lamp -  - Ushio America, Inc.
Specs
Base Type GX24q-3
Lamp Power 26 watts
Rated Average Life 10000 hours
View Details
Lamp - F28T5/830_1335 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Miniature Bi-Pin
Lamp Power 28 watts
Rated Average Life 25000 hours
View Details
F72T12/MARKET LITE PLUS/10 PACK SHATTERP -  - Interlectric Corporation
Specs
Base Type Single Pin
Lamp Power 55 watts
Rated Average Life 12000 hours
View Details