MaxLite CFL MicroMax MLM42SCW

Description
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) base Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs
Description
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) base Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs

Suppliers

Company
Product
Description
Supplier Links
CFL MicroMax - MLM42SCW - MaxLite
West Caldwell, NJ, USA
CFL MicroMax
MLM42SCW
CFL MicroMax MLM42SCW
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) base Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs

Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available.
Ultra mini size in standard E26 (Edison) base
Ultra mini size fits most fixtures
High color rendering index (CRI)
High CRI of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Perma-disk model available
Perma-disk enables permanent bulb conversion to energy-efficient CFLs

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLM42SCW
Product Name CFL MicroMax
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Fluorescent Lamp - CF26346-37B - JKL Components Corporation
JKL Components Corporation
Specs
Base Type Axial Leads
Rated Average Life 40000 hours
Mean Lumens 36000 lm (2867 cp)
View Details
2 suppliers
Circline Fluorescent Lamp - MAG22W - TPI Corporation
Specs
Features Compact
Base Type T9
Lamp Power 22 watts
View Details
Shat-R-Shield, Inc.
Specs
Features Shatterproof
Base Type Single Pin T-12
Lamp Power 75 watts
View Details