MaxLite CFL MicroMax MLM30SDL

Description
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) base Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs
Description
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) base Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs

Suppliers

Company
Product
Description
Supplier Links
CFL MicroMax - MLM30SDL - MaxLite
West Caldwell, NJ, USA
CFL MicroMax
MLM30SDL
CFL MicroMax MLM30SDL
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) base Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs

Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) MicroMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available.
Ultra mini size in standard E26 (Edison) base
Ultra mini size fits most fixtures
High color rendering index (CRI)
High CRI of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Perma-disk model available
Perma-disk enables permanent bulb conversion to energy-efficient CFLs

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLM30SDL
Product Name CFL MicroMax
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamp without Ballast - LPLF13TT - RAB Lighting
Specs
Features Compact; Twin Tube
Lamp Power 13 watts
View Details
3-Watt Micro-Brite Cold Cathode S14 MED White 2700K - MB-301 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 3 watts
Rated Average Life 25000 hours
View Details
Commercial Lighting - F40T12 - F40SP41/U/3 - 15260 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Rated Average Life 14000 hours
Initial Lumens 2925 lm (233 cp)
View Details