MaxLinear, Inc. Clock/Timing - Application Specific XRT91L34IVTR

Description
IC MULTIRATE CDR QUAD 128LQFP
Description
IC MULTIRATE CDR QUAD 128LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XRT91L34IVTR is a quad-channel multirate Clock and Data Recovery (CDR) device designed for SONET/SDH applications, supporting data rates of 622.08 Mbps, 155.52 Mbps, and 51.84 Mbps. It integrates a Voltage Controlled Oscillator (VCO) that synchronizes with incoming serial data streams, providing robust clock recovery functionality. The device features automatic data muting during Loss of Signal (LOS) conditions and monitors for Loss of Lock (LOL) events, ensuring reliable operation. This CDR device can operate with either LVDS or Differential LVPECL interfaces and utilizes a reference clock frequency of 19.44 MHz or 77.76 MHz. It includes diagnostics capabilities for LOS monitoring and allows for mixed data rate configurations across its four channels. The XRT91L34IVTR complies with various jitter specifications and operates with dual power supplies of 1.8V core and 3.3V I/O, with typical power dissipation of 90mW for LVDS and 350mW for Differential LVPECL per channel. The product is housed in a 128-pin LQFP package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The XRT91L34IVTR is a quad-channel multirate Clock and Data Recovery (CDR) device designed for SONET/SDH applications, supporting data rates of 622.08 Mbps, 155.52 Mbps, and 51.84 Mbps. It integrates a Voltage Controlled Oscillator (VCO) that synchronizes with incoming serial data streams, providing robust clock recovery functionality. The device features automatic data muting during Loss of Signal (LOS) conditions and monitors for Loss of Lock (LOL) events, ensuring reliable operation. This CDR device can operate with either LVDS or Differential LVPECL interfaces and utilizes a reference clock frequency of 19.44 MHz or 77.76 MHz. It includes diagnostics capabilities for LOS monitoring and allows for mixed data rate configurations across its four channels. The XRT91L34IVTR complies with various jitter specifications and operates with dual power supplies of 1.8V core and 3.3V I/O, with typical power dissipation of 90mW for LVDS and 350mW for Differential LVPECL per channel. The product is housed in a 128-pin LQFP package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - XRT91L34IVTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
XRT91L34IVTR
Clock/Timing - Application Specific XRT91L34IVTR
IC MULTIRATE CDR QUAD 128LQFP

IC MULTIRATE CDR QUAD 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number XRT91L34IVTR
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details