Ethernet, SONET/SDH Transceiver, Multiplexer IC 622.08MHz 1 Output 64-PQFP (10x10)
IC TXRX SONET/SDH 8BIT 64QFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | XRT91L31IQTR-F-ND | XRT91L31IQTR-F |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL; LVCMOS | |
| Package Type | Surface Mount; 64-FQFP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 622 MHz | 622 MHz |