MaxLinear, Inc. Application Specific Clock/Timing XRT91L31IQ

Description
Ethernet, SONET/SDH Transceiver, Multiplexer IC 622.08MHz 1 Output 64-PQFP (10x10)
Request a Quote
Description
Ethernet, SONET/SDH Transceiver, Multiplexer IC 622.08MHz 1 Output 64-PQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XRT91L31IQ is a fully integrated SONET/SDH transceiver designed for high-speed applications, supporting both STS-12/STM-4 at 622.08 Mbps and STS-3/STM-1 at 155.52 Mbps. It features an on-chip Clock Multiplier Unit (CMU) that utilizes a high-frequency Phase-Locked Loop (PLL) to generate a high-speed transmit serial clock from a slower external clock reference. The device includes Clock and Data Recovery (CDR) functionality, which can be bypassed for external clock recovery, and supports loop timing applications. This transceiver provides an 8-bit wide LVTTL system interface for serial-to-parallel and parallel-to-serial data conversion, operating at 77.76 Mbps in STS-12/STM-4 mode and 19.44 Mbps in STS-3/STM-1 mode. It can detect and recover SONET/SDH frame boundaries and includes diagnostics features such as Loss of Signal (LOS) monitoring, which automatically mutes received data upon detection. The XRT91L31IQ operates at a supply voltage of 3.3V with a typical power dissipation of less than 660mW in STS-3/STM-1 mode and 800mW in STS-12/STM-4 mode. It is packaged in a 64-pin QFP and is suitable for various applications, including SONET/SDH-based transmission systems, add/drop multiplexers, and multi-service switches.

Datasheet Summary
Powered by GS/AI

The XRT91L31IQ is a fully integrated SONET/SDH transceiver designed for high-speed applications, supporting both STS-12/STM-4 at 622.08 Mbps and STS-3/STM-1 at 155.52 Mbps. It features an on-chip Clock Multiplier Unit (CMU) that utilizes a high-frequency Phase-Locked Loop (PLL) to generate a high-speed transmit serial clock from a slower external clock reference. The device includes Clock and Data Recovery (CDR) functionality, which can be bypassed for external clock recovery, and supports loop timing applications. This transceiver provides an 8-bit wide LVTTL system interface for serial-to-parallel and parallel-to-serial data conversion, operating at 77.76 Mbps in STS-12/STM-4 mode and 19.44 Mbps in STS-3/STM-1 mode. It can detect and recover SONET/SDH frame boundaries and includes diagnostics features such as Loss of Signal (LOS) monitoring, which automatically mutes received data upon detection. The XRT91L31IQ operates at a supply voltage of 3.3V with a typical power dissipation of less than 660mW in STS-3/STM-1 mode and 800mW in STS-12/STM-4 mode. It is packaged in a 64-pin QFP and is suitable for various applications, including SONET/SDH-based transmission systems, add/drop multiplexers, and multi-service switches.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - XRT91L31IQ-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
XRT91L31IQ-ND
Application Specific Clock/Timing XRT91L31IQ-ND
Ethernet, SONET/SDH Transceiver, Multiplexer IC 622.08MHz 1 Output 64-PQFP (10x10)

Ethernet, SONET/SDH Transceiver, Multiplexer IC 622.08MHz 1 Output 64-PQFP (10x10)

Buy Now Datasheet
Clock/Timing - Application Specific - XRT91L31IQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
XRT91L31IQ
Clock/Timing - Application Specific XRT91L31IQ
IC TXRX SONET/SDH 8BIT 64QFP

IC TXRX SONET/SDH 8BIT 64QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number XRT91L31IQ-ND XRT91L31IQ
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 64-FQFP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Frequency 622 MHz 622 MHz
Unlock Full Specs
to access all available technical data