MaxLinear, Inc. Telecom XRT86VX38AIB329-F

Description
Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - XRT86VX38AIB329-F-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)

Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number XRT86VX38AIB329-F-ND
Product Name Telecom
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF8001-R2Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details