MaxLinear, Inc. Telecom XRT86L30IV-F

Description
Telecom IC 128-LQFP (14x20)
Request a Quote Datasheet
Description
Telecom IC 128-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - XRT86L30IV-F-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC 128-LQFP (14x20)

Telecom IC 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number XRT86L30IV-F-ND
Product Name Telecom
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details