The XRT83SL216IB-F is a fully integrated 16-channel E1 short-haul line interface unit (LIU) designed for various telecommunications applications. It operates from a single 3.3V power supply and features a standard serial microprocessor interface for programming. The device includes patented high impedance circuits that maintain transmitter outputs and receiver inputs in a high impedance state during power failures. Key features of the XRT83SL216IB-F include on-chip HDB3 encoding/decoding, digital clock recovery for high input jitter tolerance, and a jitter attenuator with FIFO support. It also supports automatic protection switching and includes diagnostic capabilities such as line code error detection and bipolar violation detection. The unit is suitable for applications including ISDN primary rate interfaces, CSU/DSU E1 interfaces, and E1 LAN/WAN routers. The product is housed in a 289-pin STBGA package and operates within a temperature range of -40°C to +85°C. Its low power dissipation and compatibility with 3V to 5V I/O levels make it a versatile choice for engineers looking to implement E1 communication solutions.
IC TELECOM INTERFACE 289STBGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | Transformers |
| Product Number | XRT83SL216IB-F |
| Product Name | Interface - Telecom |
| Category | Signal; Line Interface Unit (LIU) |