The XRT8001IP-F is a dual-phase-locked loop chip designed for generating low jitter output clock signals suitable for synchronization in wide area networking systems. It can produce two integer multiples of 8kHz, 56kHz, and 64kHz while locking onto various incoming reference frequencies, including 1.54MHz (T1), 2.048MHz (E1), 8kHz, 56kHz, or 64kHz. This device supports six operational modes, including Forward/Master, Reverse/Master, and Slave modes, allowing for flexible integration into different system architectures. The XRT8001IP-F operates with a reference clock input ranging from 8kHz to 16.384MHz and provides sync output options of 8kHz or 64kHz. It features a serial port control for optimal performance and requires no external components, making it easy to implement. The chip operates at low power (3.3V or 5V) with a consumption of 40 - 100mW and is rated for a temperature range of -40°C to +85°C. It is available in 18-lead PDIP or SOIC packages, making it suitable for various applications, including T1/E1 access equipment, ISDN routers, and system synchronizers.
IC WAN CLOCK E1/E1 DUAL 18DIP Product overview: XRT8001IP-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8001IP-F can be used for catalog matching and distributor lookup.
Ethernet (WAN), T1/E1 Clock/Frequency Generator IC 16.384kHz 1 Output 18-PDIP
Manufacturer: Exar Corporation
Win Source Part Number: 044077-XRT8001IP-F
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Input: Clock
Output: Clock
Main Purpose: Ethernet (WAN), T1/E1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 3.3 V to 5 V
Maximum Input Frequency: 16.384kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Ethernet (WAN), T1/E1 Clock/Frequency Generator IC 16.384kHz 1 Output 18-PDIP
IC WAN CLOCK E1/E1 DUAL 18DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-XRT8001IP-F | XRT8001IP-F-ND | 044077-XRT8001IP-F | XRT8001IP-F | XRT8001IP-F |
| Product Name | Dual Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - XRT8001IP-F | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Tube | Through Hole; DIP; "18-DIP (0.300"", 7.62mm)" | DIP; PDIP; 18-PDIP | DIP; 18-DIP (0.300\", 7.62mm) | Through Hole |
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | |
| Frequency | 0.0164 MHz | 0.0164 MHz | 0.0164 MHz | 0.0164 MHz | 0.0164 MHz |