The XRT8001ID-F is a dual-phase-locked loop clock generator designed for wide area networking systems, specifically for T1 and E1 applications. It produces two low jitter output clock signals, configurable to integer multiples of 8kHz, 56kHz, and 64kHz, while locking onto various incoming reference frequencies including 1.54MHz, 2.048MHz, 8kHz, 56kHz, and 64kHz. This device supports six operational modes, including Master and Slave configurations, allowing for flexibility in system design. The XRT8001ID-F operates within a temperature range of -40°C to +85°C and requires a power supply of either 3.3V or 5V, consuming between 40 to 100mW. It is available in an 18-lead SOIC package and is pin compatible with the XRT8000 series. Applications for the XRT8001ID-F include T1/E1 access equipment, ISDN routers, and various timing generator roles within communication systems. The device features serial port control for optimal performance and does not require external components, making it a compact solution for clock generation needs in networking applications.
PLL Based Clock Driver, 8001 Series, 2 True Output(s), 0 Inverted Output(s), PDSO18, 0.300 INCH, GREEN, SOIC-18 Product overview: XRT8001ID-F from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8001ID-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 052038-XRT8001ID-F
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Ethernet (WAN), T1/E1
Family Name: XRT8001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Maximum Input Frequency: 16.384kHz
Alternative Parts (Cross-Reference): XRT8001ID;
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC WAN T1/E1 DUAL 18SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-XRT8001ID-F | 052038-XRT8001ID-F | XRT8001ID-F |
| Product Name | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - XRT8001ID-F | Clock/Timing - Application Specific |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | ||
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | Clock |