MaxLinear, Inc. Dual Clock and Timing IC XRT8000IP

Description
IC WAN CLOCK E1/E1 DUAL 18DIP Product overview: XRT8000IP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000IP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC WAN CLOCK E1/E1 DUAL 18DIP Product overview: XRT8000IP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000IP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Clock and Timing IC - 763-XRT8000IP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
763-XRT8000IP
Dual Clock and Timing IC 763-XRT8000IP
IC WAN CLOCK E1/E1 DUAL 18DIP Product overview: XRT8000IP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000IP can be used for catalog matching and distributor lookup.

IC WAN CLOCK E1/E1 DUAL 18DIP Product overview: XRT8000IP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000IP can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - XRT8000IP - 410901-XRT8000IP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - XRT8000IP
410901-XRT8000IP
Clock/Timing - Clock/Timing - Application Specific - XRT8000IP 410901-XRT8000IP
Manufacturer: Exar Corporation Win Source Part Number: 410901-XRT8000IP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Input: Clock Output: Clock PLL: No Main Purpose: Telecom Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Supply Voltage - Operating: 3.135 V to 5.25 V Maximum Input Frequency: 2.048MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 410901-XRT8000IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Input: Clock
Output: Clock
PLL: No
Main Purpose: Telecom
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 2.048MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-XRT8000IP 410901-XRT8000IP
Product Name Dual Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - XRT8000IP
Bus Interface Clock Clock
Package Type Tube/Rail DIP; PDIP; 18-PDIP
Frequency 2.05 MHz 2.05 MHz
Unlock Full Specs
to access all available technical data