Manufacturer: Exar Corporation
Win Source Part Number: 044076-XRT8000IP-F
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Input: Clock
Output: Clock
PLL: No
Main Purpose: Telecom
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 2.048MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-PDIP
IC WAN CLOCK E1/E1 DUAL 18DIP Product overview: XRT8000IP-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000IP-F can be used for catalog matching and distributor lookup.
Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-PDIP
IC WAN CLOCK E1/E1 DUAL 18DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 044076-XRT8000IP-F | XRT8000IP-F-ND | 763-XRT8000IP-F | XRT8000IP-F | XRT8000IP-F |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - XRT8000IP-F | Application Specific Clock/Timing | Dual Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | DIP; PDIP; 18-PDIP | Through Hole; DIP; "18-DIP (0.300"", 7.62mm)" | Tube | DIP; 18-DIP (0.300\", 7.62mm) | Through Hole |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |