IC WAN CLOCK E1/E1 DUAL 18SOIC Product overview: XRT8000IDTR-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000IDTR-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904126-XRT8000IDTR-F
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC
Package: Reel - TR
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC
IC WAN CLOCK E1/E1 DUAL 18SOIC
Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-XRT8000IDTR-F | 904126-XRT8000IDTR-F | XRT8000IDTR-F-ND | XRT8000IDTR-F | XRT8000IDTR-F |
| Product Name | Dual Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - XRT8000IDTR-F | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 18-SOIC | Surface Mount; SOIC; "18-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 18-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | ||
| Frequency | 2.05 MHz | 2.05 MHz | 2.05 MHz | 2.05 MHz |