MaxLinear, Inc. Dual Clock and Timing IC XRT8000ID-F

Description
IC WAN CLOCK E1/E1 DUAL 18SOIC Product overview: XRT8000ID-F from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000ID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC WAN CLOCK E1/E1 DUAL 18SOIC Product overview: XRT8000ID-F from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000ID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Clock and Timing IC - 763-XRT8000ID-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
763-XRT8000ID-F
Dual Clock and Timing IC 763-XRT8000ID-F
IC WAN CLOCK E1/E1 DUAL 18SOIC Product overview: XRT8000ID-F from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000ID-F can be used for catalog matching and distributor lookup.

IC WAN CLOCK E1/E1 DUAL 18SOIC Product overview: XRT8000ID-F from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-XRT8000ID-F can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - XRT8000ID-F - 134049-XRT8000ID-F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - XRT8000ID-F
134049-XRT8000ID-F
Clock/Timing - Clock/Timing - Application Specific - XRT8000ID-F 134049-XRT8000ID-F
Manufacturer: Exar Corporation Win Source Part Number: 134049-XRT8000ID-F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Telecom Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 3.135 V to 5.25 V Maximum Input Frequency: 2.048MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 134049-XRT8000ID-F
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: Telecom
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 2.048MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Application Specific Clock/Timing - 1016-1580-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
1016-1580-5-ND
Application Specific Clock/Timing 1016-1580-5-ND
Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC

Telecom Clock/Frequency Generator, Synchronizer, Multiplexer IC 2.048MHz 1 Output 18-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - XRT8000ID-F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
XRT8000ID-F
Clock/Timing - Application Specific XRT8000ID-F
IC WAN CLOCK E1/E1 DUAL 18SOIC

IC WAN CLOCK E1/E1 DUAL 18SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-XRT8000ID-F 134049-XRT8000ID-F 1016-1580-5-ND XRT8000ID-F
Product Name Dual Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - XRT8000ID-F Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tube/Rail Surface Mount; 18-SOIC Surface Mount; SOIC; "18-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Frequency 2.05 MHz 2.05 MHz 2.05 MHz 2.05 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data