MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT6166ID-F XRT6166ID-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803266-XRT6166ID-F Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Duplex: Full Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803266-XRT6166ID-F Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Duplex: Full Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT6166ID-F - 803266-XRT6166ID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT6166ID-F
803266-XRT6166ID-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT6166ID-F 803266-XRT6166ID-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803266-XRT6166ID-F Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Duplex: Full Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803266-XRT6166ID-F
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 1/1
Duplex: Full
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 803266-XRT6166ID-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT6166ID-F
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details