Manufacturer: Exar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995961-XRS10L210IV-F
Length: 14 mm
Mounting: SMD (SMT)
Height: 1.4 mm
Number of Pins: 100
Width: 14 mm
Categories: OEM Parts(T-Z)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995961-XRS10L210IV-F |
| Product Name | OEM Parts - OEM Parts (T - Z) - XRS10L210IV-F |