Manufacturer: MaxLinear Inc
Win Source Part Number: 904119-XRP9710EY-F
Operating Temperature Range: -40°C ~ 125°C
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 126kHz ~ 1.23MHz 45-LGA (12x12)
Package: Tray
Package: 45-BLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 45-LGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 126kHz ~ 1.23MHz 45-LGA (12x12)
IC REG TRPL BUCK/LNR SYNC 45LGA
IC REG TRPL BUCK/LNR SYNC 45LGA
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 126kHz ~ 1.23MHz 45-LGA (12x12)
IC REG TRPL BUCK/LNR SYNC 45LGA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904119-XRP9710EY-F | 1016-1989-ND | XRP9710EY-F | XRP9710EY-F | XRP9710EY-F | XRP9710EY-F |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP9710EY-F | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 45-LGA (12x12) | Other; 45-BLGA | Other; 45-BLGA | Other; 45-BLGA | Other; 45-BLGA | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 0.6000 to 5.5 volts |