PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
Manufacturer: Exar Corporation
Win Source Part Number: 136682-XRP7740ILB-F
Packaging: Bulk
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Frequency - Switching: 1.5MHz
Number of Outputs: 5
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-TQFN (6x6)
Purpose: Any Function
Supply Voltage - Operating: 6.5 V to 20 V
Alternative Parts (Cross-Reference): XRP7740ILBTR-F;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Switching Controllers 4Ch Digital Pwr Cntr w/LDO prog. thru I2C
IC REG 5OUT BUCK/LNR SYNC 40TQFN
IC REG 5OUT BUCK/LNR SYNC 40TQFN
IC REG 5OUT BUCK/LNR SYNC 40TQFN
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1353-ND | 136682-XRP7740ILB-F | XRP7740ILB-F | XRP7740ILB-F | XRP7740ILB-F | XRP7740ILB-F | XRP7740ILB-F |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP7740ILB-F | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-TQFN (6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Life Cycle Stage | Maturity; Active | Active | Active |