IC REG 6OUT BUCK/LINEAR 44TQFN
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
IC REG 6OUT BUCK/LINEAR 44TQFN
IC REG 6OUT BUCK/LINEAR 44TQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XRP7725ILBTR-F | XRP7725ILBTR-F | XRP7725ILBTR-F | XRP7725ILBTR-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| VIN | 4.75 to 25 volts | 4.75 to 25 volts | ||
| fsw | 105 to 1230 kHz | 105 kHz |