Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282355-XRP7724ILBTR
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) (4), Linear (LDO) (2)
Number of Outputs: 6
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Supplier Device Package: 44-TQFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 44-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 25V
Switching Frequency: 105kHz ~ 1.23MHz
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
IC REG 6OUT BUCK/LINEAR 44TQFN
Switching Controllers QUAD DIGITAL PWM BUCK CONTROLLER
IC REG 6OUT BUCK/LINEAR 44TQFN
IC REG 6OUT BUCK/LINEAR 44TQFN
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1282355-XRP7724ILBTR-F | 1016-1919-2-ND | XRP7724ILBTR-F | XRP7724ILBTR-F | XRP7724ILBTR-F | XRP7724ILBTR-F | XRP7724ILBTR-F |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP7724ILBTR-F | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard; Low Dropout |