Manufacturer: Exar Corporation
Win Source Part Number: 144109-XRP7724ILB-F
Packaging: Tray
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (4), Linear (LDO) (2)
Frequency - Switching: 105kHz to 1.23MHz
Number of Outputs: 6
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 44-TQFN-EP (7x7)
Purpose: Any Function
Supply Voltage - Operating: 4.75 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
IC REG 6OUT BUCK/LINEAR 44TQFN
IC REG 6OUT BUCK/LINEAR 44TQFN
Switching Controllers QUAD DIGITAL PWM BUCK CONTROLLER
IC REG 6OUT BUCK/LINEAR 44TQFN
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 144109-XRP7724ILB-F | 1016-1909-ND | XRP7724ILB-F | XRP7724ILB-F | XRP7724ILB-F | XRP7724ILB-F | XRP7724ILB-F |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP7724ILB-F | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Controllers | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 44-TQFN-EP (7x7) | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |