IC REG 6OUT BUCK/LINEAR 44TQFN
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
IC REG 6OUT BUCK/LINEAR 44TQFN
IC REG 6OUT BUCK/LINEAR 44TQFN
Switching Controllers Quad Channel Programmable Power Management System,Custom PN for Intel Astec City program for "Power-On" Build. Intel p/n: G70424-008
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XRP7724ILB-1015-F | XRP7724ILB-1015-F | XRP7724ILB-1015-F | XRP7724ILB-1015-F | XRP7724ILB-1015-F |
| Product Name | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Controllers |
| Package Type | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Life Cycle Stage | Declining; Not For New Designs |