IC REG 6OUT BUCK/LINEAR 44TQFN
IC REG 6OUT BUCK/LINEAR 44TQFN
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (4), Linear (LDO) (2) 105kHz ~ 1.23MHz 44-TQFN (7x7)
IC REG 6OUT BUCK/LINEAR 44TQFN
Switching Controllers Quad Channel Prgrm Power Mngmt System
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XRP7724ILB-1009-F | XRP7724ILB-1009-F | XRP7724ILB-1009-F | XRP7724ILB-1009-F | XRP7724ILB-1009-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| VIN | 4.75 to 25 volts | 4.75 to 25 volts | |||
| fsw | 105 to 1230 kHz | 105 kHz | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |