Manufacturer: Exar Corporation
Win Source Part Number: 1119634-XRP7714ILB-F
Packaging: Bulk
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Frequency - Switching: 1.5MHz
Number of Outputs: 5
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-TQFN (6x6)
Purpose: Any Function
Supply Voltage - Operating: 4.75 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
Switching Controller, 1500kHz Switching Freq-Max, 6 X 6 MM, GREEN, MO-220WJJD-5, TQFN-40 Product overview: XRP7714ILB-F from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500kHz, TQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500kHz, TQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP7714ILB-F can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
Switching Controllers 4Ch Digital Pwr Cntr w/LDO prog. thru PC
IC REG 5OUT BUCK/LNR SYNC 40TQFN
IC REG 5OUT BUCK/LNR SYNC 40TQFN
IC REG 5OUT BUCK/LNR SYNC 40TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1119634-XRP7714ILB-F | 1016-1351-ND | 776-XRP7714ILB-F | XRP7714ILB-F | XRP7714ILB-F | XRP7714ILB-F | XRP7714ILB-F | XRP7714ILB-F |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP7714ILB-F | Voltage Regulators - Linear + Switching | 1500kHz TQFN Voltage Regulator IC | Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 40-TQFN (6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |