PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
Manufacturer: MaxLinear Inc
Win Source Part Number: 904115-XRP7714ILB-0X
Series: PowerXR
Operating Temperature Range: -40°C ~ 125°C
Features: PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
Package: 40-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: XRP7714
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-1700, XRP7714ILB0X14F
Switching Controllers 4CH DIGITAL PWM CTRL I2C INTERFACE
IC REG 5OUT BUCK/LNR SYNC 40TQFN
IC REG 5OUT BUCK/LNR SYNC 40TQFN
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 1.5MHz 40-TQFN (6x6)
IC REG 5OUT BUCK/LNR SYNC 40TQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1700-ND | 904115-XRP7714ILB-0X14-F | XRP7714ILB-0X14-F | XRP7714ILB-0X14-F | XRP7714ILB-0X14-F | XRP7714ILB-0X14-F | XRP7714ILB-0X14-F |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP7714ILB-0X14-F | Switching Controllers | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-TQFN (6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Multiple Outputs |