The XRP7713ILBTR-F is a three-output pulse-width modulated (PWM) step-down DC-DC controller that includes a built-in low-dropout regulator (LDO) for standby power and GPIOs. It supports a programmable output voltage range from 0.9V to 5.1V and features independent Digital Pulse Width Modulator (DPWM) channels for each output, allowing for precise voltage regulation and various protection functions such as current limiting and over-voltage protection. The device operates with an input voltage range of 4.75V to 25V and offers a programmable switching frequency from 300 kHz to 1.5 MHz, enabling optimization between efficiency and component size. Communication and programming are facilitated through an I²C serial interface, which also allows for fault reporting and monitoring of power rail parameters. The XRP7713ILBTR-F is suitable for applications including multi-channel power supplies, audio-video equipment, and industrial and telecom equipment. It is packaged in a green/halogen-free 32-pin TQFN format.
IC REG QUAD BUCK/LINEAR 32TQFN
IC REG QUAD BUCK/LINEAR 32TQFN
IC REG QUAD BUCK/LINEAR 32TQFN
Switching Controllers 3Ch Dgtl Pwr Cntrllr w/LDO prog thru PC
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (3), Linear (LDO) (1) 300kHz ~ 1.5MHz 32-TQFN (5x5)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XRP7713ILBTR-F | XRP7713ILBTR-F | XRP7713ILBTR-F | XRP7713ILBTR-F | XRP7713ILBTR-F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Active | Active | |||
| VIN | 4.75 to 25 volts | 4.75 to 25 volts | |||
| fsw | 300 to 1500 kHz | 300 kHz |