Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-TQFN (6x6)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-TQFN (6x6)
IC PMIC PWM DC-DC QUAD 40QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XRP7704ILBTR-1002-F-ND | XRP7704ILBTR-1002-F | XRP7704ILBTR-1002-F |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Enable | |
| fsw | 300 to 1500 kHz | 300 to 1500 kHz | 300 to 1500 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |