Manufacturer: Exar Corporation
Win Source Part Number: 036648-XRP7665IDBTR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: XRP7665
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1507IN8#TRMPBF; LT1507IN8#TR; LT1507IN8;
Introduction Date: February 08, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Switching Voltage Regulators 3A 18V Synchronous Step Down Regulator
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 036648-XRP7665IDBTR-F | 1016-1753-2-ND | XRP7665IDBTR-F | XRP7665IDBTR-F | XRP7665IDBTR-F | XRP7665IDBTR-F | XRP7665IDBTR-F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XRP7665IDBTR-F | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |