Manufacturer: Exar Corporation
Win Source Part Number: 140048-XRP7662IHTR-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
IC REG BUCK ADJ 12A 26DFN
IC REG BUCK ADJUSTABLE 12A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
Switching Voltage Regulators Remarking of Exar's SP7662 using 6133 Revision D controller and Sinopower FETs
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 140048-XRP7662IHTR-F | XRP7662IHTR-F-ND | XRP7662IHTR-F | XRP7662IHTR-F | XRP7662IHTR-F | XRP7662IHTR-F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XRP7662IHTR-F | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 26-DFN (7x4) | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | |||
| Life Cycle Stage | Maturity; Active | Removed | Last Time Buy | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |