IC REG BUCK ADJUSTABLE 12A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XRP7662IH-F | XRP7662IH-F |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 12 amps | 12 amps |
| fsw | 300 kHz | 300 kHz |
| Package Type | Other; 26-PowerVFDFN |