LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOIC-EP
Manufacturer: Exar Corporation
Win Source Part Number: 800175-XRP7613IDBTR-
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: XRP7613
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-EP
Voltage Supply MAX: 36V
Output Current per Channel: 1.2A
Voltage Supply MIN: 7V
Alternative Parts (Cross-Reference): TPS92311D/NOPB; TPS92311D; TPS92311DR; TPS92311DR/NOPB;
Introduction Date: October 15, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM 1.2A 8SOIC Product overview: XRP7613IDBTR-F from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XRP7613IDBTR-F can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 1.2A 8SOIC
IC LED DRVR RGLTR DIM 1.2A 8SOIC
LED Lighting Drivers 1.2A 36V SD High Brightness LED Drvr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016-XRP7613IDBTR-FCT-ND | 800175-XRP7613IDBTR-F | 137-XRP7613IDBTR-F | XRP7613IDBTR-F | XRP7613IDBTR-F | XRP7613IDBTR-F |
| Product Name | LED Drivers | Board Mount LED Drivers - XRP7613IDBTR-F | 1.2A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 7 to 36 volts | 7 to 36 volts | 7 to 36 volts | |||
| Output Current | 1200 milliamps | 1200 milliamps | ||||
| Features | RoHS Compliant |