MaxLinear, Inc. LED Drivers XRP7603EDBTR-F

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-HSOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-HSOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - XRP7603EDBTR-F-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-HSOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-HSOIC

Buy Now Datasheet
Board Mount LED Drivers - XRP7603EDBTR-F - 800174-XRP7603EDBTR-F - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - XRP7603EDBTR-F
800174-XRP7603EDBTR-F
Board Mount LED Drivers - XRP7603EDBTR-F 800174-XRP7603EDBTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800174-XRP7603EDBTR- F Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Lighting Mounting: SMD Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: XRP7603 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-HSOICN Voltage Supply MAX: 29V Output Current per Channel: 500mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): NSI45030AT1G; BD550FHG-TR; BD8372HFP-ME2; BD8372HFP-M; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800174-XRP7603EDBTR-F
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Analog, PWM
Family Name: XRP7603
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-HSOICN
Voltage Supply MAX: 29V
Output Current per Channel: 500mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): NSI45030AT1G; BD550FHG-TR; BD8372HFP-ME2; BD8372HFP-M;
Introduction Date: March 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
XRP7603EDBTR-F
PMIC - LED Drivers XRP7603EDBTR-F
IC LED DRIVER RGLTR DIM 8SOIC

IC LED DRIVER RGLTR DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - XRP7603EDBTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
XRP7603EDBTR-F
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers XRP7603EDBTR-F
IC LED DRV RGLTR PWM 8HSOIC

IC LED DRV RGLTR PWM 8HSOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number XRP7603EDBTR-F-ND 800174-XRP7603EDBTR-F XRP7603EDBTR-F XRP7603EDBTR-F
Product Name LED Drivers Board Mount LED Drivers - XRP7603EDBTR-F PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1085-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
250MA LED Driver IC - 137-NCR321PASX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
7 suppliers
LED Dimming Driver IC - CDM10V-3 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details