MaxLinear, Inc. LED Drivers XRP6840AILB-F

Description
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1.43A (Flash) 20-TQFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1.43A (Flash) 20-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1016-1335-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1016-1335-ND
LED Drivers 1016-1335-ND
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1.43A (Flash) 20-TQFN (4x4)

LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1.43A (Flash) 20-TQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - XRP6840AILB-F - 044062-XRP6840AILB-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - XRP6840AILB-F
044062-XRP6840AILB-F
PMIC - PMIC - LED Drivers - XRP6840AILB-F 044062-XRP6840AILB-F
Manufacturer: Exar Corporation Win Source Part Number: 044062-XRP6840AILB-F Packaging: Bulk Type: DC DC Regulator Applications: Camera Flash, Lighting Mounting: SMD (SMT) Frequency: 2.4MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: I2C Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.43A (Flash) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 044062-XRP6840AILB-F
Packaging: Bulk
Type: DC DC Regulator
Applications: Camera Flash, Lighting
Mounting: SMD (SMT)
Frequency: 2.4MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Dimming: I2C
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.43A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - XRP6840AILB-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
XRP6840AILB-F
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers XRP6840AILB-F
IC LED DRV RGLTR I2C 20TQFN

IC LED DRV RGLTR I2C 20TQFN

Supplier's Site
PMIC - LED Drivers - XRP6840AILB-F - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
XRP6840AILB-F
PMIC - LED Drivers XRP6840AILB-F
IC LED DRIVER RGLTR DIM 20TQFN

IC LED DRIVER RGLTR DIM 20TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1016-1335-ND 044062-XRP6840AILB-F XRP6840AILB-F XRP6840AILB-F
Product Name LED Drivers PMIC - PMIC - LED Drivers - XRP6840AILB-F Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - ISL97632IRT14Z-T - Lingto Electronic Limited
Specs
Output Current 70 milliamps
View Details
LED Driver ICs - 2466623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers