MaxLinear, Inc. Low-Power 3A LDO Voltage Regulator IC XRP6275EHTR-F

Description
IC REG LINEAR POS ADJ 3A 10DFN / 3A Ultra Low Dropout Voltage Regulator Product overview: XRP6275EHTR-F from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XRP6275EHTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 10DFN / 3A Ultra Low Dropout Voltage Regulator Product overview: XRP6275EHTR-F from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XRP6275EHTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 3A LDO Voltage Regulator IC
699-XRP6275EHTR-F
Low-Power 3A LDO Voltage Regulator IC 699-XRP6275EHTR-F
IC REG LINEAR POS ADJ 3A 10DFN / 3A Ultra Low Dropout Voltage Regulator Product overview: XRP6275EHTR-F from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XRP6275EHTR-F can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 10DFN / 3A Ultra Low Dropout Voltage Regulator Product overview: XRP6275EHTR-F from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XRP6275EHTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XRP6275EHTR-F - 806201-XRP6275EHTR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XRP6275EHTR-F
806201-XRP6275EHTR-F
PMIC - PMIC - Voltage Regulators - Linear - XRP6275EHTR-F 806201-XRP6275EHTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806201-XRP6275EHTR-F Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 2.625V PSRR: 35dB ~ 30dB (1kHz ~ 300kHz) Maximum Output Voltage: 2.4V Protection Features: Over Current, Over Temperature, Reverse Polarity, Soft Start Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.138V at 3A Current - Quiescent (Iq): 6mA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806201-XRP6275EHTR-F
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.6V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 2.625V
PSRR: 35dB ~ 30dB (1kHz ~ 300kHz)
Maximum Output Voltage: 2.4V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Soft Start
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.138V at 3A
Current - Quiescent (Iq): 6mA

Buy Now
PMIC - Voltage Regulators - Linear - XRP6275EHTR-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XRP6275EHTR-F
PMIC - Voltage Regulators - Linear XRP6275EHTR-F
IC REG LINEAR POS ADJ 3A 10DFN

IC REG LINEAR POS ADJ 3A 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XRP6275EHTR-F 806201-XRP6275EHTR-F XRP6275EHTR-F
Product Name Low-Power 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XRP6275EHTR-F PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel Other; 10-VFDFN Exposed Pad
Output Voltage 0.6000 volts 2.4 volts
IOUT 3 amps 3 amps
VIN 2.62 volts 2.62 volts
Unlock Full Specs
to access all available technical data